IXYS Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXDD509SIA

Description
Manufacturer: IXYS Win Source Part Number: 1323574-IXDD509SIA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 94 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 25ns, 23ns Voltage - Supply: 4.5V ~ 30V Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: IXDD509 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1323574-IXDD509SIA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 94 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 25ns, 23ns Voltage - Supply: 4.5V ~ 30V Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: IXDD509 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323574-IXDD509SIA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323574-IXDD509SIA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323574-IXDD509SIA
Manufacturer: IXYS Win Source Part Number: 1323574-IXDD509SIA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 94 Mounting: Surface Mount Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 25ns, 23ns Voltage - Supply: 4.5V ~ 30V Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: IXDD509 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1323574-IXDD509SIA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 94
Mounting: Surface Mount
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 25ns, 23ns
Voltage - Supply: 4.5V ~ 30V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: IXDD509
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1323574-IXDD509SIA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details