IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDD414PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDD414PI can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1190937-IXDD414PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 35 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 14A, 14A
Rise / Fall Time (Typ): 25ns, 22ns
Part Status: Obsolete(EOL)
Family Name: IXDD414
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IXDD414YI; IXDD414YISN; IXDD414SI;
Introduction Date: August 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Non-Inverting 8-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IXDD414PI | 1190937-IXDD414PI | IXDD414PI | IXDD414PI |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IXDD414PI | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |
| Output Configuration | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 14 amps | 14 amps | 14 amps | |
| Rise Time | 25 ns | 25 ns | 25 ns | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |