IXYS Corporation PMIC - PMIC - Gate Drivers - IXDD408SI IXDD408SI

Description
Manufacturer: IXYS Win Source Part Number: 205669-IXDD408SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 8A, 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 25 V Rise and Fall Time: 14ns, 15ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 205669-IXDD408SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 8A, 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 25 V Rise and Fall Time: 14ns, 15ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IXDD408SI - 205669-IXDD408SI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IXDD408SI
205669-IXDD408SI
PMIC - PMIC - Gate Drivers - IXDD408SI 205669-IXDD408SI
Manufacturer: IXYS Win Source Part Number: 205669-IXDD408SI Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3.5V Current - Peak Output (Source, Sink): 8A, 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 25 V Rise and Fall Time: 14ns, 15ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205669-IXDD408SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 8A, 8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 25 V
Rise and Fall Time: 14ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205669-IXDD408SI
Product Name PMIC - PMIC - Gate Drivers - IXDD408SI
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R160M1 - AIMBG120R160M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 1219435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
Dual N-channel 100 V, 27.5 mΩ standard level MOSFET - BUK7K32-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 29000 milliamps
View Details
5 suppliers