The IXDD408PI is an 8 Amp low-side ultrafast MOSFET driver designed for high-speed applications. It operates within a supply voltage range of 4.5V to 25V and is capable of sourcing and sinking peak currents of 8A, achieving voltage rise and fall times of less than 30ns. The driver features a unique ability to disable output under fault conditions, entering a tristate mode to prevent damage during short circuits. It is compatible with TTL and CMOS inputs and has low propagation delays, making it suitable for driving MOSFETs and IGBTs in various applications, including motor controls, switch mode power supplies, and pulse generators. The IXDD408PI is available in an 8-pin PDIP package and is rated for operation in temperatures ranging from -40°C to +85°C.
IC GATE DRVR LOW-SIDE 8DIP Product overview: IXDD408PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDD408PI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-DIP
IC GATE DRVR LOW-SIDE 8DIP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IXDD408PI | IXDD408PI | IXDD408PI |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | |
| Output Configuration | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 8 amps | 8 amps | |
| Rise Time | 14 ns | 14 ns | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |