The IXDD404SI-16 is a dual low-side MOSFET driver capable of delivering a peak output current of 4A. It operates within a voltage range of 4.5V to 35V and features a fast switching capability with rise and fall times of less than 15ns, making it suitable for high-speed applications. The driver is designed to handle capacitive loads up to 1800pF efficiently and includes a unique output disable feature that allows for soft turn-off under fault conditions, helping to prevent damage to connected MOSFETs or IGBTs. This device is compatible with TTL and CMOS logic levels, ensuring versatility in various applications such as motor controls, switch mode power supplies, and pulse generators. The IXDD404SI-16 is available in a 16-pin SOIC package with a grounded metal back for improved thermal performance. It is rated for operation in a temperature range of -55°C to +125°C, making it suitable for demanding environments.
IC GATE DRVR LOW-SIDE 16SOIC Product overview: IXDD404SI-16 from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXDD404SI-16 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IXDD404SI-16 | IXDD404SI-16 | IXDD404SI-16 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | |
| Output Configuration | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 4 amps | 4 amps | |
| Rise Time | 16 ns | 16 ns | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |