Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 6-XDFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IXD3265D2514R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 6-XDFN Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | 2.5 to ? volts |