The IXD3265D181MR-G is an ultra-low power synchronous step-down DC/DC converter designed for high efficiency in battery-operated devices. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 1.8V with an accuracy of ±2.0%. The device can deliver an output current of 50mA and features a low quiescent current of 0.50OºA at VOUT=1.8V, making it suitable for applications requiring extended battery life. This regulator incorporates a built-in under-voltage lockout (UVLO) function, which disables the internal P-channel MOS driver when the input voltage falls below the UVLO threshold, ensuring safe operation. Additionally, the IXD3265D181MR-G includes a capacitor discharge function that quickly brings the output voltage to ground during standby mode. The device is compatible with ceramic capacitors, simplifying external component requirements to just an inductor and input/output capacitors. The operating temperature range is from -40°C to +85°C, and it is available in SOT-25 and USP-6EL packages. Typical applications include wearable devices, smart meters, Bluetooth units, and portable game consoles.
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 50mA SC-74A, SOT-753
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IXD3265D181MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Life Cycle Stage | Active |
| Output Voltage | 1.8 to ? volts |