Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 6-UFDFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IXD3264A75DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-UFDFN Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | 1 to 15 volts |