The IXD3236A12DMR-G is a synchronous step-down DC/DC converter capable of delivering up to 600 mA output current. It operates within an input voltage range of 2.0 V to 6.0 V and offers an output voltage range that can be externally set from 0.9 V to 6.0 V. The device features high efficiency of up to 92% and operates at oscillation frequencies of either 1.2 MHz or 3 MHz, depending on the configuration. This regulator supports multiple operating modes, including PWM and PWM/PFM auto-select, which allows for efficient performance across varying load conditions. It includes built-in functions such as current limit, load capacitor discharge, and high-speed soft start, enhancing its usability in various applications. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environments. The IXD3236A12DMR-G is available in several package types, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, and is compliant with EU RoHS standards. It is ideal for applications in mobile phones, Bluetooth headsets, digital home appliances, and other portable devices.
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 1.2V 600MA SOT25
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 269-4985-2-ND | IXD3236A12DMR-G | IXD3236A12DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts |