Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 3V 600MA SOT25
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 269-4982-2-ND | IXD3235A30CMR-G | IXD3235A30CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3 volts | 3 to ? volts | 3 volts |