Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-25
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 269-4975-2-ND | IXD3221A09AMR-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 |
| fsw | 1000 kHz | 1000 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |