Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA SC-74A, SOT-753
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IXD2142B30DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Life Cycle Stage | Active |
| Output Voltage | 3 to ? volts |