Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 6-UFDFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IXD2142A33DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 6-UFDFN Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | 3.3 to ? volts |