Zilog Current Regulation/Management IXCY10M90S

Description
Current Regulator Regulator 100mA TO-252AA
Request a Quote Datasheet
Description
Current Regulator Regulator 100mA TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 238-IXCY10M90S-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
238-IXCY10M90S-ND
Current Regulation/Management 238-IXCY10M90S-ND
Current Regulator Regulator 100mA TO-252AA

Current Regulator Regulator 100mA TO-252AA

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - IXCY10M90S - 1190926-IXCY10M90S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - IXCY10M90S
1190926-IXCY10M90S
PMIC - PMIC - Current Regulation/Management - IXCY10M90S 1190926-IXCY10M90S
Manufacturer: IXYS Win Source Part Number: 1190926-IXCY10M90S Series: IXC Packaging: Tube Operating Temperature Range: -55°C ~ 150°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Input: 900V Function: Current Regulator Output Current: 100mA Family Name: IXCY10M90S Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-252AA Introduction Date: July 18, 2000 Country of Origin: Republic of Korea Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1190926-IXCY10M90S
Series: IXC
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Input: 900V
Function: Current Regulator
Output Current: 100mA
Family Name: IXCY10M90S
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-252AA
Introduction Date: July 18, 2000
Country of Origin: Republic of Korea
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
IXCY10M90S
Current & Power Monitors & Regulators IXCY10M90S
Current & Power Monitors & Regulators HIGH VOLT CRRNT REG 900V 100mA

Current & Power Monitors & Regulators HIGH VOLT CRRNT REG 900V 100mA

Buy Now Datasheet
Current Regulation/Management - IXCY10M90S - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
IXCY10M90S
Current Regulation/Management IXCY10M90S
IC CURRENT REGULATOR DPAK

IC CURRENT REGULATOR DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 238-IXCY10M90S-ND 1190926-IXCY10M90S IXCY10M90S IXCY10M90S
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - IXCY10M90S Current & Power Monitors & Regulators Current Regulation/Management
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3367ARZ - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A3988SJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.2 amps
VIN 3 to 5.5 volts
View Details