Manufacturer: IXYS
Win Source Part Number: 1190925-IXCP10M90S
Series: IXC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Package: TO-220-3
Voltage - Input: 900V
Function: Current Regulator
Output Current: 100mA
Family Name: IXCP10M90S
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Alternative Parts (Cross-Reference): IXCP10M90SSN;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Current Regulator Regulator 100mA TO-220-3
Current & Power Monitors & Regulators 900V 1-100mA
IC CURRENT REGULATOR TO220AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1190925-IXCP10M90S | 238-IXCP10M90S-ND | IXCP10M90S | IXCP10M90S |
| Product Name | PMIC - PMIC - Current Regulation/Management - IXCP10M90S | Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 |