Manufacturer: IXYS
Win Source Part Number: 1190924-IXCP10M45S
Series: IXC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Package: TO-220-3
Voltage - Input: 450V
Function: Current Regulator
Output Current: 100mA
Family Name: IXCP10M4S
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Introduction Date: June 21, 2000
Country of Origin: Republic of Korea
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Current Regulator Regulator 100mA TO-220-3
IC CURRENT REGULATOR TO220AB
Current & Power Monitors & Regulators 450V 0.01A
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1190924-IXCP10M45S | 238-IXCP10M45S-ND | IXCP10M45S | IXCP10M45S |
| Product Name | PMIC - PMIC - Current Regulation/Management - IXCP10M45S | Current Regulation/Management | Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 |