Win Source Part Number: 1355077-IXBOD1-38R
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: Radial
Supplier Device Package: BOD
Base Product Number: IXBOD1
Technology: Mixed Technology
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: High Voltage
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 4
Voltage - Clamping: 3800V (3.8kV)
TVS DEVICE MIXED 3800V BOD
IC DIODE MODULE BOD 0.7A 3800V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1355077-IXBOD1-38R | IXBOD1-38R | IXBOD1-38R |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | Radial | BOD |