Win Source Part Number: 1356659-IXBOD1-10
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: Radial
Supplier Device Package: FP-Case
Base Product Number: IXBOD1
Technology: Mixed Technology
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: High Voltage
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Voltage - Clamping: 1000V (1kV)
TVS DEVICE MIXED 1000V FP-CASE
IC SGL DIODE BOD 0.9A 1000V FP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1356659-IXBOD1-10 | IXBOD1-10 | IXBOD1-10 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | Radial | FP-Case |