Win Source Part Number: 1351071-IXBOD1-08
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Package: Box
Applications: High Voltage
Number of Circuits: 1
Standard Package: 100
Technology: Mixed Technology
Voltage - Clamping: 800V
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: FP-Case
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: IXBOD1
California Prop 65: Warning Information
TVS DEVICE MIXED 800V FP-CASE
IC SGL DIODE BOD 0.9A 800V FP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1351071-IXBOD1-08 | IXBOD1-08 | IXBOD1-08 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | Radial | FP-Case |