Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 35A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 100A
Power - Max: 610mW
Input Type: Logic
Gate Charge: 100nC
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |