Manufacturer: IXYS
Win Source Part Number: 1190920-IXBD4411PI
Series: ISOSMART
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 3.65V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 1200V
Rise / Fall Time (Typ): 15ns, 15ns
Part Status: Obsolete(EOL)
Family Name: IXBD4411
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): IRS21171STRPBF; IRS21171SPBF;
Introduction Date: May 02, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC GATE DRVR HIGH-SIDE 16DIP Product overview: IXBD4411PI from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IXBD4411PI can be used for catalog matching and distributor lookup.
IC GATE DRVR HIGH-SIDE 16DIP
High-Side Gate Driver IC Non-Inverting 16-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1190920-IXBD4411PI | 730-IXBD4411PI | IXBD4411PI | IXBD4411PI |
| Product Name | PMIC - PMIC - Gate Drivers - IXBD4411PI | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side | |
| Output Current | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | |
| Fall Time | 15 ns | 15 ns |