Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IXA611S3T/R |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting; Noninverting |
| Output Current | 0.6000 amps |
| Supply Voltage | 10 to 35 volts |
| Rise Time | 23 ns |