IXYS Corporation Gate Drivers IXA611P7

Description
Half-Bridge Gate Driver IC Non-Inverting 14-PDIP
Description
Half-Bridge Gate Driver IC Non-Inverting 14-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The IXA611P7 is a half-bridge driver IC designed for driving N-channel MOSFETs and IGBTs. It features a floating high side driver with a bootstrap power supply and a low side driver, operational up to 650V. The device supports a gate drive power supply range of 10 to 35V and has an undervoltage lockout for both output drivers. It is compatible with TTL and CMOS logic levels, with built-in hysteresis and immunity to latch-up across its operating range. The IXA611P7 can deliver a high peak output current of 600 mA and is designed to withstand dV/dt transients of ± 50V/ns. It has low output impedance and low power supply current, making it suitable for applications such as motor controls, switch mode power supplies, and DC to DC converters. The device is available in a 14-pin DIP package and is ESD sensitive, requiring careful handling.

Datasheet Summary
Powered by GS/AI

The IXA611P7 is a half-bridge driver IC designed for driving N-channel MOSFETs and IGBTs. It features a floating high side driver with a bootstrap power supply and a low side driver, operational up to 650V. The device supports a gate drive power supply range of 10 to 35V and has an undervoltage lockout for both output drivers. It is compatible with TTL and CMOS logic levels, with built-in hysteresis and immunity to latch-up across its operating range. The IXA611P7 can deliver a high peak output current of 600 mA and is designed to withstand dV/dt transients of ± 50V/ns. It has low output impedance and low power supply current, making it suitable for applications such as motor controls, switch mode power supplies, and DC to DC converters. The device is available in a 14-pin DIP package and is ESD sensitive, requiring careful handling.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IXA611P7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IXA611P7
Gate Drivers IXA611P7
Half-Bridge Gate Driver IC Non-Inverting 14-PDIP

Half-Bridge Gate Driver IC Non-Inverting 14-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IXA611P7
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IXA611P7
IC GATE DRVR HALF-BRIDGE 14DIP

IC GATE DRVR HALF-BRIDGE 14DIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number IXA611P7 IXA611P7
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.6000 amps
Supply Voltage 10 to 35 volts 35 to 10 volts
Rise Time 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED3142MU12F - 1ED3142MU12F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 17 volts
View Details
 - DS32ELX0421SQE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WQFN48
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details