Zilog Integrated Circuits (ICs) - PMIC - LED Drivers IX9907N

Description
Win Source Part Number: 1066164-IX9907N Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tube Applications: Lighting Standard Package: 100 Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 10.5V Voltage - Supply (Max): 40V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): HV9910BLG-G; HV9861ALG-G; HV9861ANG-G; NCL30160DR2G; NCP3065DR2G; NCV3065DR2G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Base Product Number: IX9907
Request a Quote Datasheet
Description
Win Source Part Number: 1066164-IX9907N Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tube Applications: Lighting Standard Package: 100 Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 10.5V Voltage - Supply (Max): 40V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): HV9910BLG-G; HV9861ALG-G; HV9861ANG-G; NCL30160DR2G; NCP3065DR2G; NCV3065DR2G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Base Product Number: IX9907
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1066164-IX9907N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1066164-IX9907N
Integrated Circuits (ICs) - PMIC - LED Drivers 1066164-IX9907N
Win Source Part Number: 1066164-IX9907N Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tube Applications: Lighting Standard Package: 100 Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 10.5V Voltage - Supply (Max): 40V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): HV9910BLG-G; HV9861ALG-G; HV9861ANG-G; NCL30160DR2G; NCP3065DR2G; NCV3065DR2G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Base Product Number: IX9907

Win Source Part Number: 1066164-IX9907N
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tube
Applications: Lighting
Standard Package: 100
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 10.5V
Voltage - Supply (Max): 40V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): HV9910BLG-G; HV9861ALG-G; HV9861ANG-G; NCL30160DR2G; NCP3065DR2G; NCV3065DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Base Product Number: IX9907

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-IX9907N
LED Driver IC 137-IX9907N
IC LED DRIVER OFFL TRIAC 8SOIC Product overview: IX9907N from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IX9907N can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 8SOIC Product overview: IX9907N from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IX9907N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IX9907N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IX9907N
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IX9907N
IC LED DRIVER OFFL TRIAC 8SOIC

IC LED DRIVER OFFL TRIAC 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1066164-IX9907N 137-IX9907N IX9907N
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2548494P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Linear LED Driver IC - TLE4309G - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 500 milliamps
Package Type PG-TO263-7
View Details
4 suppliers