IXYS Corporation Integrated Circuits (ICs) - PMIC - Gate Drivers IX6R11P7

Description
Win Source Part Number: 1023297-IX6R11P7 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 25 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.6V Current - Peak Output (Source, Sink): 6A, 6A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 10V ~ 35V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Other Names: Q3231395 Base Product Number: IX6R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1023297-IX6R11P7 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 25 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.6V Current - Peak Output (Source, Sink): 6A, 6A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 10V ~ 35V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Other Names: Q3231395 Base Product Number: IX6R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1023297-IX6R11P7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1023297-IX6R11P7
Integrated Circuits (ICs) - PMIC - Gate Drivers 1023297-IX6R11P7
Win Source Part Number: 1023297-IX6R11P7 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 25 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.6V Current - Peak Output (Source, Sink): 6A, 6A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 10V ~ 35V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Other Names: Q3231395 Base Product Number: IX6R Product Status: Obsolete

Win Source Part Number: 1023297-IX6R11P7
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 25
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.6V
Current - Peak Output (Source, Sink): 6A, 6A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 25ns, 17ns
Voltage - Supply: 10V ~ 35V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS
Other Names: Q3231395
Base Product Number: IX6R
Product Status: Obsolete

Buy Now Datasheet
Gate Driver IC - 730-IX6R11P7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IX6R11P7
Gate Driver IC 730-IX6R11P7
IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IX6R11P7 from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IX6R11P7 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IX6R11P7 from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IX6R11P7 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IX6R11P7
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IX6R11P7
IC GATE DRVR HALF-BRIDGE 14DIP

IC GATE DRVR HALF-BRIDGE 14DIP

Supplier's Site
Gate Drivers - IX6R11P7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IX6R11P7
Gate Drivers IX6R11P7
Half-Bridge Gate Driver IC Non-Inverting 14-PDIP

Half-Bridge Gate Driver IC Non-Inverting 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1023297-IX6R11P7 730-IX6R11P7 IX6R11P7 IX6R11P7
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 6 amps 6 amps 6 amps
Supply Voltage 10 to 35 volts 35 to 10 volts 10 to 35 volts
Rise Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF310PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74ALVC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details