Zilog PMIC - PMIC - Gate Drivers - IX4R11S3 IX4R11S3

Description
Manufacturer: IXYS Win Source Part Number: 1190915-IX4R11S3 Packaging: Bulk Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 7V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 650V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: IX4*11 Manufacturer Pack Quantity: 230 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 35V Rise / Fall Time: 23ns, 22ns
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190915-IX4R11S3 Packaging: Bulk Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 7V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 650V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: IX4*11 Manufacturer Pack Quantity: 230 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 35V Rise / Fall Time: 23ns, 22ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IX4R11S3 - 1190915-IX4R11S3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IX4R11S3
1190915-IX4R11S3
PMIC - PMIC - Gate Drivers - IX4R11S3 1190915-IX4R11S3
Manufacturer: IXYS Win Source Part Number: 1190915-IX4R11S3 Packaging: Bulk Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 7V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 650V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: IX4*11 Manufacturer Pack Quantity: 230 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 35V Rise / Fall Time: 23ns, 22ns

Manufacturer: IXYS
Win Source Part Number: 1190915-IX4R11S3
Packaging: Bulk
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 650V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: IX4*11
Manufacturer Pack Quantity: 230
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 35V
Rise / Fall Time: 23ns, 22ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IX4R11S3
Gate Driver IC 730-IX4R11S3
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IX4R11S3 from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IX4R11S3 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IX4R11S3 from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IX4R11S3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IX4R11S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IX4R11S3
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IX4R11S3
IC GATE DRVR HALF-BRIDGE 16SOIC

IC GATE DRVR HALF-BRIDGE 16SOIC

Supplier's Site
Gate Drivers - IX4R11S3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IX4R11S3
Gate Drivers IX4R11S3
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190915-IX4R11S3 730-IX4R11S3 IX4R11S3 IX4R11S3
Product Name PMIC - PMIC - Gate Drivers - IX4R11S3 Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps
Supply Voltage 10 to 35 volts 35 to 10 volts 10 to 35 volts
Rise Time 23 ns 23 ns 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6278ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
Gate Driver IC - 906-1EDI20N12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 15 volts
Rise Time 10 ns
View Details
6 suppliers