IXYS Corporation PMIC - PMIC - Gate Drivers - IX4428NTR IX4428NTR

Description
Manufacturer: IXYS Win Source Part Number: 876050-IX4428NTR Features: Gate Driver IC Package: Reel - TR Family Name: IX4428 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IX4428NTR-ND, 212-IX4428NCT, 212-IX4428NDKR, 212-IX4428NTR
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876050-IX4428NTR Features: Gate Driver IC Package: Reel - TR Family Name: IX4428 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IX4428NTR-ND, 212-IX4428NCT, 212-IX4428NDKR, 212-IX4428NTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IX4428NTR - 876050-IX4428NTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IX4428NTR
876050-IX4428NTR
PMIC - PMIC - Gate Drivers - IX4428NTR 876050-IX4428NTR
Manufacturer: IXYS Win Source Part Number: 876050-IX4428NTR Features: Gate Driver IC Package: Reel - TR Family Name: IX4428 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IX4428NTR-ND, 212-IX4428NCT, 212-IX4428NDKR, 212-IX4428NTR

Manufacturer: IXYS
Win Source Part Number: 876050-IX4428NTR
Features: Gate Driver IC
Package: Reel - TR
Family Name: IX4428
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IX4428NTR-ND, 212-IX4428NCT, 212-IX4428NDKR, 212-IX4428NTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876050-IX4428NTR
Product Name PMIC - PMIC - Gate Drivers - IX4428NTR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54L51FM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type Other; CFP
View Details