Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers 1 INVRT, 1 NON INVRT 8P SOIC Input CMOS
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IX4428N-ND | IX4428N | IX4428N | IX4428N |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 30 volts | 30 to 4.5 volts | 4.5 to 30 volts | |
| Rise Time | 10 ns | 10 ns |