Zilog Gate Drivers IX4428MTR

Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 212-IX4428MTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Buy Now Datasheet
Gate Drivers - 212-IX4428MTRCT-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Buy Now Datasheet
Gate Drivers - 212-IX4428MTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
212-IX4428MTR-ND
Gate Drivers 212-IX4428MTR-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1005953-IX4428MTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1005953-IX4428MTR
Integrated Circuits (ICs) - PMIC - Gate Drivers 1005953-IX4428MTR
Win Source Part Number: 1005953-IX4428MTR Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 10ns, 8ns Voltage - Supply: 4.5V ~ 30V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Other Names: CLA4152DKR,CLA4152CT ,CLA4152TR Base Product Number: IX4428

Win Source Part Number: 1005953-IX4428MTR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 10ns, 8ns
Voltage - Supply: 4.5V ~ 30V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Other Names: CLA4152DKR,CLA4152CT,CLA4152TR
Base Product Number: IX4428

Buy Now Datasheet
Dual 1.5A Gate Driver IC - 906-IX4428MTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5A Gate Driver IC
906-IX4428MTR
Dual 1.5A Gate Driver IC 906-IX4428MTR
Gate Drivers Dual 1.5A Low Side Gate Driver Product overview: IX4428MTR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IX4428MTR can be used for catalog matching and distributor lookup.

Gate Drivers Dual 1.5A Low Side Gate Driver Product overview: IX4428MTR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IX4428MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IX4428MTR
Gate Drivers IX4428MTR
Gate Drivers Dual 1.5A Low Side Gate Driver

Gate Drivers Dual 1.5A Low Side Gate Driver

Buy Now Datasheet
Gate Drivers - IX4428MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IX4428MTR
Gate Drivers IX4428MTR
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IX4428MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IX4428MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IX4428MTR
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 212-IX4428MTRDKR-ND 1005953-IX4428MTR 906-IX4428MTR IX4428MTR IX4428MTR IX4428MTR
Product Name Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Dual 1.5A Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 30 volts 4.5 to 30 volts 4.5 to 30 volts 4.5 to 30 volts 30 to 4.5 volts
Rise Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN7146UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
 - 74HC1G125GV-Q100H - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCDB800RSLT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8232AB-AS - Skyworks Solutions, Inc.
Specs
Driver Type Dual Gate Driver
Output Configuration Dual Driver
Output Current 0.5000 amps
View Details