Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Win Source Part Number: 1353821-IX4427MTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS Integrated Circuits Division
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Base Product Number: IX4427
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 30V
Rise / Fall Time (Typ): 10ns, 8ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Gate Drivers Dual 1.5A Low Side Gate Driver Product overview: IX4427MTR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IX4427MTR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Gate Drivers Dual 1.5A Low Side Gate Driver
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-IX4427MTR-ND | 1353821-IX4427MTR | 906-IX4427MTR | IX4427MTR | IX4427MTR | IX4427MTR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Dual 1.5A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 30 to 4.5 volts | 4.5 to 30 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns |