IXYS Corporation PMIC - PMIC - Gate Drivers - IX4426NTR IX4426NTR

Description
Manufacturer: IXYS Win Source Part Number: 876049-IX4426NTR Features: Gate Driver IC Package: Reel - TR Family Name: IX4426 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IX4426NCT, IX4426NTR-ND, 212-IX4426NDKR, 212-IX4426NTR
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876049-IX4426NTR Features: Gate Driver IC Package: Reel - TR Family Name: IX4426 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IX4426NCT, IX4426NTR-ND, 212-IX4426NDKR, 212-IX4426NTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IX4426NTR - 876049-IX4426NTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IX4426NTR
876049-IX4426NTR
PMIC - PMIC - Gate Drivers - IX4426NTR 876049-IX4426NTR
Manufacturer: IXYS Win Source Part Number: 876049-IX4426NTR Features: Gate Driver IC Package: Reel - TR Family Name: IX4426 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IX4426NCT, IX4426NTR-ND, 212-IX4426NDKR, 212-IX4426NTR

Manufacturer: IXYS
Win Source Part Number: 876049-IX4426NTR
Features: Gate Driver IC
Package: Reel - TR
Family Name: IX4426
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 212-IX4426NCT, IX4426NTR-ND, 212-IX4426NDKR, 212-IX4426NTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876049-IX4426NTR
Product Name PMIC - PMIC - Gate Drivers - IX4426NTR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Gates and Inverters - 74ABT20PW,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
 - 5440/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers