IXYS Corporation PMIC - PMIC - Gate Drivers - IX4424NTR IX4424NTR

Description
Manufacturer: IXYS Win Source Part Number: 849200-IX4424NTR Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IX4424NTR, 212-IX4424NCT, IX4424NTR-ND, 212-IX4424NDKR
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 849200-IX4424NTR Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IX4424NTR, 212-IX4424NCT, IX4424NTR-ND, 212-IX4424NDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IX4424NTR - 849200-IX4424NTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IX4424NTR
849200-IX4424NTR
PMIC - PMIC - Gate Drivers - IX4424NTR 849200-IX4424NTR
Manufacturer: IXYS Win Source Part Number: 849200-IX4424NTR Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 212-IX4424NTR, 212-IX4424NCT, IX4424NTR-ND, 212-IX4424NDKR

Manufacturer: IXYS
Win Source Part Number: 849200-IX4424NTR
Features: Gate Driver IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 212-IX4424NTR, 212-IX4424NCT, IX4424NTR-ND, 212-IX4424NDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 849200-IX4424NTR
Product Name PMIC - PMIC - Gate Drivers - IX4424NTR
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details