Zilog PMIC - PMIC - Gate Drivers - IX4423N IX4423N

Description
Manufacturer: IXYS Win Source Part Number: 1190913-IX4423N Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 18ns, 18ns
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190913-IX4423N Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 18ns, 18ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IX4423N - 1190913-IX4423N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IX4423N
1190913-IX4423N
PMIC - PMIC - Gate Drivers - IX4423N 1190913-IX4423N
Manufacturer: IXYS Win Source Part Number: 1190913-IX4423N Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 18ns, 18ns

Manufacturer: IXYS
Win Source Part Number: 1190913-IX4423N
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Rise / Fall Time: 18ns, 18ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IX4423N
Gate Driver IC 730-IX4423N
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IX4423N from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IX4423N can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: IX4423N from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IX4423N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IX4423N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IX4423N
Gate Drivers IX4423N
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IX4423N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IX4423N
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IX4423N
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
IX4423N
Gate Drivers IX4423N
Gate Drivers Dual MOSFET DRVR 8P SOIC Input CMOS

Gate Drivers Dual MOSFET DRVR 8P SOIC Input CMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190913-IX4423N 730-IX4423N IX4423N IX4423N IX4423N
Product Name PMIC - PMIC - Gate Drivers - IX4423N Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Output Current 3 amps 3 amps 3 amps
Supply Voltage 4.5 to 30 volts 4.5 to 30 volts 30 to 4.5 volts
Rise Time 18 ns 18 ns 18 ns
Fall Time 18 ns 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6A595KLB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74HCT125D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD12804-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details