9A LOW SIDE SIC MOSFET & IGBT DR
9A LOW SIDE SIC MOSFET & IGBT DR
9A LOW SIDE SIC MOSFET & IGBT DR
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 238-IX4352NEAUTRDKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 9 amps |
| Supply Voltage | 16.5 to 35 volts |
| Rise Time | 10 ns |