Gate Drivers Dual 5A Gate Driver IC Product overview: IX4340NETR from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IX4340NETR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1066163-IX4340NETR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 7ns
Voltage - Supply: 5V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: IXYS Integrated Circuits Division
Product Status: Obsolete
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 5A Gate Driver IC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IX4340NETR | 1066163-IX4340NETR | 212-IX4340NETRDKR-ND | IX4340NETR | IX4340NETR | IX4340NETR |
| Product Name | Dual 5A Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 Output | |||||
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 5 to 20 volts | 5 to 20 volts | 20 to 5 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns | ||
| Fall Time | 7 ns | 7 ns | 7 ns | 7 ns | ||
| Package Type | Reel | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC |