Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Gate Drivers Dual 5A Gate Driver IC
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IX4340NE-ND | IX4340NE | IX4340NE | IX4340NE |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 5 amps | 5 amps | ||
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 20 to 5 volts | |
| Rise Time | 7 ns | 7 ns |