ISOLATED GATE DRIVER, 7A, SOIC-8
ISOLATED GATE DRIVER, 7A, SOIC-8
ISOLATED GATE DRIVER, 7A, SOIC-8
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 238-IX3407BTRDKR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |