Manufacturer: IXYS
Win Source Part Number: 1190911-IX3120G
Packaging: Tube
Mounting Style: Through Hole
Approvals: UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100ns, 100ns
Voltage - Forward (Vf): 1.24V
Voltage - Output Supply: 15V ~ 30V
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1190911-IX3120G |
| Product Name | Isolators - Gate Drivers - IX3120G |
| Operating Temperature | -40 to 212 F (-40 to 100 C) |