IXYS Corporation PMIC - PMIC - Gate Drivers - IX2R11S3 IX2R11S3

Description
Manufacturer: IXYS Win Source Part Number: 876048-IX2R11S3 Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: IX2*11 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 276 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876048-IX2R11S3 Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: IX2*11 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 276 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IX2R11S3 - 876048-IX2R11S3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IX2R11S3
876048-IX2R11S3
PMIC - PMIC - Gate Drivers - IX2R11S3 876048-IX2R11S3
Manufacturer: IXYS Win Source Part Number: 876048-IX2R11S3 Features: Gate Driver IC Package: Bulk Part Status: Obsolete Family Name: IX2*11 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 276 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: IXYS
Win Source Part Number: 876048-IX2R11S3
Features: Gate Driver IC
Package: Bulk
Part Status: Obsolete
Family Name: IX2*11
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 276
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 876048-IX2R11S3
Product Name PMIC - PMIC - Gate Drivers - IX2R11S3
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers