Half-Bridge Gate Driver IC Non-Inverting 16-MLP (7x6)
IC GATE DRVR HALF-BRIDGE 16MLP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IX2R11M6T/R | IX2R11M6T/R |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 2 amps | |
| Supply Voltage | 10 to 35 volts | 35 to 10 volts |
| Rise Time | 8 ns |