IC: driver; high-side,gate driver; SO8; -500÷250mA; Channels: 1
Gate Drivers High-Voltage MOSFET 600V, 250/500mA
IC GATE DRVR HIGH-SIDE 8SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
| Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 415-IX2127N | IX2127N | IX2127N | IX2127N |
| Product Name | IC: driver; high-side,gate driver; SO8; -500÷250mA; Channels: 1 | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | ||
| Number of Outputs | 1; 1 | |||
| Supply Voltage | 9 to 12 volts | 12 to 9 volts | 9 to 12 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |