Manufacturer: IXYS
Win Source Part Number: 1190866-ITC137P
Packaging: Tube
Mounting Style: SMD
Function: Telecom Circuit
Includes: Half-Wave Current Detector, Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 1W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190866-ITC137P |
| Product Name | Electronic Surplus - ITC137P |