The ITC135P is a 16-pin SOIC integrated telecom circuit combining a 120 mA rms solid state relay, a bridge rectifier, a Darlington transistor, an optocoupler, and zener diodes for telecom applications. It provides 3750 V rms input/output isolation, supports a maximum relay blocking voltage of 350 V, and features a maximum on-resistance of 15 Ω. The device meets FCC Part 68, UL94 V-0, CSA, TUV, and EN62368-1 certifications and is classified as MSL 3 for moisture sensitivity. It is designed for applications including data/fax modems, voice mail systems, and cable TV modems.
Transistor Output Optocouplers 350V 120mA Integrated Product overview: ITC135P from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 120mA. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 120mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ITC135P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ITC135P |
| Product Name | 350V 120mA Bipolar Transistor |
| Package Type | Tube |