IXYS Corporation Electronic Surplus - ITC135P ITC135P

Description
Manufacturer: IXYS Win Source Part Number: 1190865-ITC135P Packaging: Tube Mounting Style: SMD Function: Telecom Circuit Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 1W
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1190865-ITC135P Packaging: Tube Mounting Style: SMD Function: Telecom Circuit Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ITC135P - 1190865-ITC135P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ITC135P
1190865-ITC135P
Electronic Surplus - ITC135P 1190865-ITC135P
Manufacturer: IXYS Win Source Part Number: 1190865-ITC135P Packaging: Tube Mounting Style: SMD Function: Telecom Circuit Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 1W

Manufacturer: IXYS
Win Source Part Number: 1190865-ITC135P
Packaging: Tube
Mounting Style: SMD
Function: Telecom Circuit
Includes: Half-Wave Current Detector, Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 1W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190865-ITC135P
Product Name Electronic Surplus - ITC135P
Unlock Full Specs
to access all available technical data