Zilog Single FETs, MOSFETs IRFP470

Description
N-Channel 500V 24A (Tc) 300W (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 500V 24A (Tc) 300W (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP470-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP470-ND
Single FETs, MOSFETs IRFP470-ND
N-Channel 500V 24A (Tc) 300W (Tc) Through Hole TO-247AD

N-Channel 500V 24A (Tc) 300W (Tc) Through Hole TO-247AD

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP470 - 1046999-IRFP470 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP470
1046999-IRFP470
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP470 1046999-IRFP470
Manufacturer: IXYS Win Source Part Number: 1046999-IRFP470 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Dimension: TO-3P-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 230 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1046999-IRFP470
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD
Dimension: TO-3P-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 4200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 230 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP470 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP470
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP470
MOSFET N-CH 500V 24A TO247AD

MOSFET N-CH 500V 24A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP470-ND 1046999-IRFP470 IRFP470
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP470 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-3; TO-247; SOT3; TO-247AD TO-247; TO-247-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Modules - 6MS30017E43W34404NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers