Zilog Single FETs, MOSFETs IRFP250

Description
N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP250-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP250-ND
Single FETs, MOSFETs IRFP250-ND
N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AD

N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AD

Buy Now Datasheet
FETs - Single - IRFP250 - 1187771-IRFP250 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFP250
1187771-IRFP250
FETs - Single - IRFP250 1187771-IRFP250
Manufacturer: IXYS Win Source Part Number: 1187771-IRFP250 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 190W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 30A Rds On (Maximum) at Id, Vgs: 85mOhm at 18A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2970pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1187771-IRFP250
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 190W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 30A
Rds On (Maximum) at Id, Vgs: 85mOhm at 18A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 140nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2970pF at 25V

Buy Now
Singapore, Singapore
200V 30A MOSFET Transistor
278-IRFP250
200V 30A MOSFET Transistor 278-IRFP250
MOSFET N-CH 200V 30A TO247AD Product overview: IRFP250 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 30A TO247AD Product overview: IRFP250 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP250-ND 1187771-IRFP250 278-IRFP250
Product Name Single FETs, MOSFETs FETs - Single - IRFP250 200V 30A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Tube
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100CMY - Rochester Electronics
Texas Instruments
Specs
Package Type TSSOP8
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 2222875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333-8
View Details