The IBB110PTR is a 16-pin SOIC packaged integrated telecom switch containing two 350 V normally closed relays and one optocoupler, designed for telecommunications and switching applications. It offers 3750 V rms input-to-output isolation, supports continuous load currents up to 100 mA rms DC, and has a maximum on-resistance of 35 Ω. The device features bidirectional current switching and sensing, complies with UL, CSA, and EN/IEC 60950-1 standards, and is available in tape and reel format for automated assembly.
Solid State Relays - PCB Mount 350V 100mA Integrated
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | IBB110PTR |
| Product Name | Solid State Relays - PCB Mount |
| Input Current (Control Signal) Range | 0.0500 amps |