Manufacturer: IXYS
Win Source Part Number: 1182985-IAA110P
Packaging: Tube
Mounting Style: SMD
Function: Multifunction Telecom Switch
Supply Current: 50mA
Includes: Bidirectional Current Sensing and Switching, Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V
Power (W): 1W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182985-IAA110P |
| Product Name | Electronic Surplus - IAA110P |