Manufacturer: IXYS
Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers
Package: Tube
Product Status: Active
Diode Type: Three Phase
Technology: Standard
Operating Temperature: -40°C ~ 175°C (TJ)
Mounting Type: Through Hole
Package / Case: 5-SIP
Supplier Device Package: GUFP
Base Product Number: GUO40
Bridge Rectifier Three Phase Standard 1.2kV Through Hole GUFP
Bridge Rectifiers 40 Amps 1200V
BRIDGE RECT 3P 1.2KV 40A GUFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GUO40-12NO1-ND | GUO40-12NO1 | GUO40-12NO1 | |
| Product Name | Discrete Semiconductor Products- Diodes Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase | |||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |
| Rectifier Configuration / Technology | Bridge |