IXYS Corporation Schottky 250V 12A Diode and Rectifier GS9025A

Description
DIODE SCHOTTKY 250V 12A TO252AA Product overview: GS9025A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS9025A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 250V 12A TO252AA Product overview: GS9025A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS9025A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 250V 12A Diode and Rectifier - 280-GS9025A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 250V 12A Diode and Rectifier
280-GS9025A
Schottky 250V 12A Diode and Rectifier 280-GS9025A
DIODE SCHOTTKY 250V 12A TO252AA Product overview: GS9025A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS9025A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 250V 12A TO252AA Product overview: GS9025A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS9025A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GS9025A - 204499-GS9025A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GS9025A
204499-GS9025A
Diodes, Rectifiers - Single - GS9025A 204499-GS9025A
Manufacturer: IXYS Win Source Part Number: 204499-GS9025A Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A Current - Reverse Leakage @ Vr: 1.3mA @ 250V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-252AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 204499-GS9025A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A
Current - Reverse Leakage @ Vr: 1.3mA @ 250V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-GS9025A 204499-GS9025A
Product Name Schottky 250V 12A Diode and Rectifier Diodes, Rectifiers - Single - GS9025A
Package Tube/Rail TO-252AA
Unlock Full Specs
to access all available technical data